GES Electronic & Service GmbH Variable High Voltage Connectors Series VP, Type CL

Description
Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC and equipped with a practical ClipLock closure system. VarioPro HV connectors were especially designed for internal wiring, offer high performance and flexibility, minimum space requirement, high maintainability and safety and are particularly suitable for levitating installation. Characteristics Operating voltage: 13 kV DC Testing voltage: 20 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-3 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 V-0 Benefits Practical clip-lock Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Mechanically coded Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers
Datasheet
Description
Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC and equipped with a practical ClipLock closure system. VarioPro HV connectors were especially designed for internal wiring, offer high performance and flexibility, minimum space requirement, high maintainability and safety and are particularly suitable for levitating installation. Characteristics Operating voltage: 13 kV DC Testing voltage: 20 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-3 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 V-0 Benefits Practical clip-lock Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Mechanically coded Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable High Voltage Connectors - Series VP, Type CL - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Variable High Voltage Connectors
Series VP, Type CL
Variable High Voltage Connectors Series VP, Type CL
Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC and equipped with a practical ClipLock closure system. VarioPro HV connectors were especially designed for internal wiring, offer high performance and flexibility, minimum space requirement, high maintainability and safety and are particularly suitable for levitating installation. Characteristics Operating voltage: 13 kV DC Testing voltage: 20 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-3 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 V-0 Benefits Practical clip-lock Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Mechanically coded Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers

Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC and equipped with a practical ClipLock closure system. VarioPro HV connectors were especially designed for internal wiring, offer high performance and flexibility, minimum space requirement, high maintainability and safety and are particularly suitable for levitating installation.

Characteristics

  • Operating voltage: 13 kV DC
  • Testing voltage: 20 kV DC
  • Rated current: 13 A
  • Contact resistance: ≤ 5 mΩ
  • Number of pins: 1-3
  • Termination method: crimp
  • Wire size: AWG 26-14
  • Protection class: IP 20
  • Flammability: UL94 V-0

Benefits

  • Practical clip-lock
  • Suitable for levitating installation
  • Ideal for internal wiring/cabling
  • Various options for wire size
  • Recessed contacts
  • Mechanically coded
  • Quick and easy assembly
  • Premium insulation materials

Typical Applications

  • UV-Lamps
  • X-ray diffraction
  • Medical lasers
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series VP, Type CL
Product Name Variable High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Crimp
Mounting Panel Cut Out Feedthrough, Holes on Surface Mounting
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details