GES Electronic & Service GmbH Mulit-pin High Voltage Connectors Series M

Description
The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with up to 9 coded contacts. Both sides of these HV connectors can be configured as plug or socket while cable-sockets can be angled and equipped with an EMC-gland bushing. One or more leading contacts can be assigned to execute a starting sequence, an earth connection or confirm a safety loop. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV Rated current: 30 A Contact resistance: 300 μω Number of pins: 2 - 9 Termination method: solder Wire size: AWG 14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Variants with control- and ground-contacts available Leading contacts for safety loop (Interlock) feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage testers Ultrasonic welders
Datasheet
Description
The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with up to 9 coded contacts. Both sides of these HV connectors can be configured as plug or socket while cable-sockets can be angled and equipped with an EMC-gland bushing. One or more leading contacts can be assigned to execute a starting sequence, an earth connection or confirm a safety loop. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV Rated current: 30 A Contact resistance: 300 μω Number of pins: 2 - 9 Termination method: solder Wire size: AWG 14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Variants with control- and ground-contacts available Leading contacts for safety loop (Interlock) feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage testers Ultrasonic welders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mulit-pin High Voltage Connectors - Series M - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Mulit-pin High Voltage Connectors
Series M
Mulit-pin High Voltage Connectors Series M
The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with up to 9 coded contacts. Both sides of these HV connectors can be configured as plug or socket while cable-sockets can be angled and equipped with an EMC-gland bushing. One or more leading contacts can be assigned to execute a starting sequence, an earth connection or confirm a safety loop. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV Rated current: 30 A Contact resistance: 300 μω Number of pins: 2 - 9 Termination method: solder Wire size: AWG 14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Variants with control- and ground-contacts available Leading contacts for safety loop (Interlock) feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage testers Ultrasonic welders

The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with up to 9 coded contacts. Both sides of these HV connectors can be configured as plug or socket while cable-sockets can be angled and equipped with an EMC-gland bushing. One or more leading contacts can be assigned to execute a starting sequence, an earth connection or confirm a safety loop.

Characteristics

  • Operating voltage: 12 kV DC
  • Testing voltage: 18 kV
  • Rated current: 30 A
  • Contact resistance: 300 μΩ
  • Number of pins: 2 - 9
  • Termination method: solder
  • Wire size: AWG 14
  • Protection class: IP 54
  • Flammability: UL94 V-0 or HB

Benefits

  • Variants with control- and ground-contacts available
  • Leading contacts for safety loop (Interlock) feasible
  • Rugged housing
  • Premium insulation material
  • High quality contacts for up to 100 tsd. mating cycles

Typical Applications

  • High voltage testers
  • Ultrasonic welders
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series M
Product Name Mulit-pin High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Panel Mount Connector, Round Flange
Unlock Full Specs
to access all available technical data