GES Electronic & Service GmbH Mulit-pin High Voltage Connectors Series MCS

Description
With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5 kV DC, we can now offer a space-saving HV connector that convinces by compact dimensions and easy installation. High-quality contacts and insulators combined with protection class IP68 open up various possibilities and make Series MCS a reliable and compelling component for your high voltage applications. Characteristics Operating voltage: 5 kV DC Testing voltage: 8kV Rated current: 4,5 A Contact resistance: ≤ 0,7 mω Number of pins: 2 / 4 / 6 Termination method: solder or crimp Wire size: AWG 26-22 Protection class: IP 68 Flammability class: UL94 V-0 Benefits Very high protection class Small size Mechanically coded Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications Ignition device Insulation testers
Datasheet
Description
With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5 kV DC, we can now offer a space-saving HV connector that convinces by compact dimensions and easy installation. High-quality contacts and insulators combined with protection class IP68 open up various possibilities and make Series MCS a reliable and compelling component for your high voltage applications. Characteristics Operating voltage: 5 kV DC Testing voltage: 8kV Rated current: 4,5 A Contact resistance: ≤ 0,7 mω Number of pins: 2 / 4 / 6 Termination method: solder or crimp Wire size: AWG 26-22 Protection class: IP 68 Flammability class: UL94 V-0 Benefits Very high protection class Small size Mechanically coded Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications Ignition device Insulation testers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mulit-pin High Voltage Connectors - Series MCS - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Mulit-pin High Voltage Connectors
Series MCS
Mulit-pin High Voltage Connectors Series MCS
With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5 kV DC, we can now offer a space-saving HV connector that convinces by compact dimensions and easy installation. High-quality contacts and insulators combined with protection class IP68 open up various possibilities and make Series MCS a reliable and compelling component for your high voltage applications. Characteristics Operating voltage: 5 kV DC Testing voltage: 8kV Rated current: 4,5 A Contact resistance: ≤ 0,7 mω Number of pins: 2 / 4 / 6 Termination method: solder or crimp Wire size: AWG 26-22 Protection class: IP 68 Flammability class: UL94 V-0 Benefits Very high protection class Small size Mechanically coded Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications Ignition device Insulation testers

With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5 kV DC, we can now offer a space-saving HV connector that convinces by compact dimensions and easy installation. High-quality contacts and insulators combined with protection class IP68 open up various possibilities and make Series MCS a reliable and compelling component for your high voltage applications.

Characteristics

  • Operating voltage: 5 kV DC
  • Testing voltage: 8kV
  • Rated current: 4,5 A
  • Contact resistance: ≤ 0,7 mΩ
  • Number of pins: 2 / 4 / 6
  • Termination method: solder or crimp
  • Wire size: AWG 26-22
  • Protection class: IP 68
  • Flammability class: UL94 V-0

Benefits

  • Very high protection class
  • Small size
  • Mechanically coded
  • Recessed contacts
  • Quick and easy assembly
  • Rugged housing
  • Premium insulation material

Typical Applications

  • Ignition device
  • Insulation testers
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series MCS
Product Name Mulit-pin High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder / Crimp
Mounting Panel Mount, Round Flange
Unlock Full Specs
to access all available technical data