GES Electronic & Service GmbH Modular High Voltage Connectors Series MOD, System Components

Description
Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can easily be assembled and implemented. Series MOD is particularly suitable when different connection tasks such as high voltage, power, pneumatic and control signals a beneficial in a compact and single IP65 connection. Furthermore, the system is compatible with Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex et al. Modules available for: High voltage, 2 Pin per module, up to12 kVDC Signal transmission, 3 - 20 pin per module, up to 630 V Coaxial, 3 pin per module, 250 V Data transmission, RJ45 CAT5e / USB Type 2, 4 x 400 V contacts Diverse frames and housings for up to 7 modules Benefits High flexibility in small space Minimum cable length Very service and maintenance friendly Various application specific combinations International standardized, widely spread Compatible with: Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex u.a. Typical Applications Universally applicable
Datasheet
Description
Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can easily be assembled and implemented. Series MOD is particularly suitable when different connection tasks such as high voltage, power, pneumatic and control signals a beneficial in a compact and single IP65 connection. Furthermore, the system is compatible with Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex et al. Modules available for: High voltage, 2 Pin per module, up to12 kVDC Signal transmission, 3 - 20 pin per module, up to 630 V Coaxial, 3 pin per module, 250 V Data transmission, RJ45 CAT5e / USB Type 2, 4 x 400 V contacts Diverse frames and housings for up to 7 modules Benefits High flexibility in small space Minimum cable length Very service and maintenance friendly Various application specific combinations International standardized, widely spread Compatible with: Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex u.a. Typical Applications Universally applicable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular High Voltage Connectors - Series MOD, System Components - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Modular High Voltage Connectors
Series MOD, System Components
Modular High Voltage Connectors Series MOD, System Components
Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can easily be assembled and implemented. Series MOD is particularly suitable when different connection tasks such as high voltage, power, pneumatic and control signals a beneficial in a compact and single IP65 connection. Furthermore, the system is compatible with Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex et al. Modules available for: High voltage, 2 Pin per module, up to12 kVDC Signal transmission, 3 - 20 pin per module, up to 630 V Coaxial, 3 pin per module, 250 V Data transmission, RJ45 CAT5e / USB Type 2, 4 x 400 V contacts Diverse frames and housings for up to 7 modules Benefits High flexibility in small space Minimum cable length Very service and maintenance friendly Various application specific combinations International standardized, widely spread Compatible with: Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex u.a. Typical Applications Universally applicable

Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can easily be assembled and implemented. Series MOD is particularly suitable when different connection tasks such as high voltage, power, pneumatic and control signals a beneficial in a compact and single IP65 connection. Furthermore, the system is compatible with Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex et al.

Modules available for:

  • High voltage, 2 Pin per module, up to12 kVDC
  • Signal transmission, 3 - 20 pin per module, up to 630 V
  • Coaxial, 3 pin per module, 250 V
  • Data transmission, RJ45 CAT5e / USB Type 2, 4 x 400 V contacts
  • Diverse frames and housings for up to 7 modules

Benefits

  • High flexibility in small space
  • Minimum cable length
  • Very service and maintenance friendly
  • Various application specific combinations
  • International standardized, widely spread
  • Compatible with: Amphenol Heavymate C 146M, Lapp EPIC MC, Weidmüller ConCept, Wieland revos Flex u.a.

Typical Applications

  • Universally applicable
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series MOD, System Components
Product Name Modular High Voltage Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data