GES Electronic & Service GmbH Modular High Voltage Connectors Series MOD, Type HP

Description
Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to seven 2-pin high voltage modules. The HiPro HV-Modules allow operating voltages up to 12 kV DC at a rated current of 25 A and are inserted into the housing together with the module frame. The splash and dust-proof housing is in accordance to protection class IP65 and available also with an angled cable entry. It is closed with a practical locking lever and resists even the harshest mechanical exposure. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV DC Rated current: 25 A Contact resistance: ≤ 2 mω Number of pins: 2 - 14 Termination method: solder/ crimp Wire size: AWG 20-12 Protection class: IP 65 Flammability: UL94 V-0 Benefits Rugged housing Practical locking-latch High protection class Combinable with other modular inserts Various options for wire size Recessed contacts Simple modular system Quick and easy assembly Typical Applications UV-Systems Electron accelerators Non-destructive testing
Datasheet
Description
Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to seven 2-pin high voltage modules. The HiPro HV-Modules allow operating voltages up to 12 kV DC at a rated current of 25 A and are inserted into the housing together with the module frame. The splash and dust-proof housing is in accordance to protection class IP65 and available also with an angled cable entry. It is closed with a practical locking lever and resists even the harshest mechanical exposure. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV DC Rated current: 25 A Contact resistance: ≤ 2 mω Number of pins: 2 - 14 Termination method: solder/ crimp Wire size: AWG 20-12 Protection class: IP 65 Flammability: UL94 V-0 Benefits Rugged housing Practical locking-latch High protection class Combinable with other modular inserts Various options for wire size Recessed contacts Simple modular system Quick and easy assembly Typical Applications UV-Systems Electron accelerators Non-destructive testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular High Voltage Connectors - Series MOD, Type HP - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Modular High Voltage Connectors
Series MOD, Type HP
Modular High Voltage Connectors Series MOD, Type HP
Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to seven 2-pin high voltage modules. The HiPro HV-Modules allow operating voltages up to 12 kV DC at a rated current of 25 A and are inserted into the housing together with the module frame. The splash and dust-proof housing is in accordance to protection class IP65 and available also with an angled cable entry. It is closed with a practical locking lever and resists even the harshest mechanical exposure. Characteristics Operating voltage: 12 kV DC Testing voltage: 18 kV DC Rated current: 25 A Contact resistance: ≤ 2 mω Number of pins: 2 - 14 Termination method: solder/ crimp Wire size: AWG 20-12 Protection class: IP 65 Flammability: UL94 V-0 Benefits Rugged housing Practical locking-latch High protection class Combinable with other modular inserts Various options for wire size Recessed contacts Simple modular system Quick and easy assembly Typical Applications UV-Systems Electron accelerators Non-destructive testing

Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to seven 2-pin high voltage modules. The HiPro HV-Modules allow operating voltages up to 12 kV DC at a rated current of 25 A and are inserted into the housing together with the module frame. The splash and dust-proof housing is in accordance to protection class IP65 and available also with an angled cable entry. It is closed with a practical locking lever and resists even the harshest mechanical exposure.

Characteristics

  • Operating voltage: 12 kV DC
  • Testing voltage: 18 kV DC
  • Rated current: 25 A
  • Contact resistance: ≤ 2 mΩ
  • Number of pins: 2 - 14
  • Termination method: solder/ crimp
  • Wire size: AWG 20-12
  • Protection class: IP 65
  • Flammability: UL94 V-0

Benefits

  • Rugged housing
  • Practical locking-latch
  • High protection class
  • Combinable with other modular inserts
  • Various options for wire size
  • Recessed contacts
  • Simple modular system
  • Quick and easy assembly

Typical Applications

  • UV-Systems
  • Electron accelerators
  • Non-destructive testing
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series MOD, Type HP
Product Name Modular High Voltage Connectors
Connector Type Modular Connector and RJ Connector
Geometry Straight
Termination Crimp / Solder
Mounting Panel Mount Connector, Round Flange / 4-hole Flange
Unlock Full Specs
to access all available technical data