GES Electronic & Service GmbH Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can... | |
| Even with our wide portfolio we cannot always satisfy all expectations and functions. Especially in the world of high voltage applications the uncommon is part of everyday life and often... | |
| Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to... | |
| Series MOD T also covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our PTFE HV-Module. Again, the modular concept of these HV connectors allows for combinations... |