GES Electronic & Service GmbH Single-pin High Voltage Connectors Series 100

Description
The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets are equipped with a circular flange and also available oil proof version. Series-100 is equipped with metric EMC cable glands and also provides a cylindrical clamping for the shield connection. The HV connectors of Series 100 are particularly suitable as voltage output from high voltage sources of any kind. Characteristics Operating voltage: 10 - 100 kV DC Testing voltage: 15 - 150 kV DC Rated current: 30 - 80 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Suitable for very high voltages and high current Oil-tight sockets available Rugged housing Premium Insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage power supplies Accelerator systems Cable testing, cable fault detection
Datasheet
Description
The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets are equipped with a circular flange and also available oil proof version. Series-100 is equipped with metric EMC cable glands and also provides a cylindrical clamping for the shield connection. The HV connectors of Series 100 are particularly suitable as voltage output from high voltage sources of any kind. Characteristics Operating voltage: 10 - 100 kV DC Testing voltage: 15 - 150 kV DC Rated current: 30 - 80 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Suitable for very high voltages and high current Oil-tight sockets available Rugged housing Premium Insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage power supplies Accelerator systems Cable testing, cable fault detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-pin High Voltage Connectors - Series 100 - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Single-pin High Voltage Connectors
Series 100
Single-pin High Voltage Connectors Series 100
The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets are equipped with a circular flange and also available oil proof version. Series-100 is equipped with metric EMC cable glands and also provides a cylindrical clamping for the shield connection. The HV connectors of Series 100 are particularly suitable as voltage output from high voltage sources of any kind. Characteristics Operating voltage: 10 - 100 kV DC Testing voltage: 15 - 150 kV DC Rated current: 30 - 80 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Suitable for very high voltages and high current Oil-tight sockets available Rugged housing Premium Insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage power supplies Accelerator systems Cable testing, cable fault detection

The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets are equipped with a circular flange and also available oil proof version. Series-100 is equipped with metric EMC cable glands and also provides a cylindrical clamping for the shield connection. The HV connectors of Series 100 are particularly suitable as voltage output from high voltage sources of any kind.

Characteristics

  • Operating voltage: 10 - 100 kV DC
  • Testing voltage: 15 - 150 kV DC
  • Rated current: 30 - 80 A
  • Contact resistance: 300 μΩ
  • Number of pins: 1
  • Termination method: solder or screw
  • Wire size: AWG 14
  • Protection class: IP 50
  • Flammability: UL94 V-0 or HB

Benefits

  • Suitable for very high voltages and high current
  • Oil-tight sockets available
  • Rugged housing
  • Premium Insulation material
  • High quality contacts for up to 100 tsd. mating cycles

Typical Applications

  • High voltage power supplies
  • Accelerator systems
  • Cable testing, cable fault detection
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series 100
Product Name Single-pin High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder )Male Contact), Solder / Screw (Female Contact)
Mounting Panel Mount Connector, Round Flange
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 36.453-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 8.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers