GES Electronic & Service GmbH Mulit-pin High Voltage Connectors Series MC

Description
Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5 contacts. Contacts can be crimped or soldered and are suitable for diverse cable diameters. Both sides of the these HV connectors can be configured as plug or socket while cable side is equipped with an EMC-gland bushing for sealing and screen-connection. Characteristics Operating voltage: 10 kV DC Testing voltage: 15 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 2 - 5 Termination method: solder or crimp Wire size: AWG 26-14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Leading contacts for safety loop (Interlock) feasible Various options for wire size Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications High voltage testers Semiconductor testing UHV surface analysis
Datasheet
Description
Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5 contacts. Contacts can be crimped or soldered and are suitable for diverse cable diameters. Both sides of the these HV connectors can be configured as plug or socket while cable side is equipped with an EMC-gland bushing for sealing and screen-connection. Characteristics Operating voltage: 10 kV DC Testing voltage: 15 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 2 - 5 Termination method: solder or crimp Wire size: AWG 26-14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Leading contacts for safety loop (Interlock) feasible Various options for wire size Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications High voltage testers Semiconductor testing UHV surface analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mulit-pin High Voltage Connectors - Series MC - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Mulit-pin High Voltage Connectors
Series MC
Mulit-pin High Voltage Connectors Series MC
Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5 contacts. Contacts can be crimped or soldered and are suitable for diverse cable diameters. Both sides of the these HV connectors can be configured as plug or socket while cable side is equipped with an EMC-gland bushing for sealing and screen-connection. Characteristics Operating voltage: 10 kV DC Testing voltage: 15 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 2 - 5 Termination method: solder or crimp Wire size: AWG 26-14 Protection class: IP 54 Flammability: UL94 V-0 or HB Benefits Leading contacts for safety loop (Interlock) feasible Various options for wire size Recessed contacts Quick and easy assembly Rugged housing Premium insulation material Typical Applications High voltage testers Semiconductor testing UHV surface analysis

Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5 contacts. Contacts can be crimped or soldered and are suitable for diverse cable diameters. Both sides of the these HV connectors can be configured as plug or socket while cable side is equipped with an EMC-gland bushing for sealing and screen-connection.

Characteristics

  • Operating voltage: 10 kV DC
  • Testing voltage: 15 kV DC
  • Rated current: 13 A
  • Contact resistance: ≤ 5 mΩ
  • Number of pins: 2 - 5
  • Termination method: solder or crimp
  • Wire size: AWG 26-14
  • Protection class: IP 54
  • Flammability: UL94 V-0 or HB

Benefits

  • Leading contacts for safety loop (Interlock) feasible
  • Various options for wire size
  • Recessed contacts
  • Quick and easy assembly
  • Rugged housing
  • Premium insulation material

Typical Applications

  • High voltage testers
  • Semiconductor testing
  • UHV surface analysis
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series MC
Product Name Mulit-pin High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder / Crimp
Mounting Panel Mount Connector, Round Flange / 4-hole Flange
Unlock Full Specs
to access all available technical data