GES Electronic & Service GmbH Variable High Voltage Connectors Series VP, Type Basic

Description
Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available with a single or double round flange and can also be mounted levitating. The HV connectors of Series VarioPro offer the highest performance and flexibility at small space requirements and high maintainability and safety and has been developed especially for internal wiring. Characteristics Operating voltage: 8 kV DC Testing voltage: 12 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-2 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 HB Benefits Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers
Datasheet
Description
Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available with a single or double round flange and can also be mounted levitating. The HV connectors of Series VarioPro offer the highest performance and flexibility at small space requirements and high maintainability and safety and has been developed especially for internal wiring. Characteristics Operating voltage: 8 kV DC Testing voltage: 12 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-2 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 HB Benefits Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable High Voltage Connectors - Series VP, Type Basic - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Variable High Voltage Connectors
Series VP, Type Basic
Variable High Voltage Connectors Series VP, Type Basic
Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available with a single or double round flange and can also be mounted levitating. The HV connectors of Series VarioPro offer the highest performance and flexibility at small space requirements and high maintainability and safety and has been developed especially for internal wiring. Characteristics Operating voltage: 8 kV DC Testing voltage: 12 kV DC Rated current: 13 A Contact resistance: ≤ 5 mω Number of pins: 1-2 Termination method: crimp Wire size: AWG 26-14 Protection class: IP 20 Flammability: UL94 HB Benefits Suitable for levitating installation Ideal for internal wiring/cabling Various options for wire size Recessed contacts Quick and easy assembly Premium insulation materials Typical Applications UV-Lamps X-ray diffraction Medical lasers

Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available with a single or double round flange and can also be mounted levitating. The HV connectors of Series VarioPro offer the highest performance and flexibility at small space requirements and high maintainability and safety and has been developed especially for internal wiring.

Characteristics

  • Operating voltage: 8 kV DC
  • Testing voltage: 12 kV DC
  • Rated current: 13 A
  • Contact resistance: ≤ 5 mΩ
  • Number of pins: 1-2
  • Termination method: crimp
  • Wire size: AWG 26-14
  • Protection class: IP 20
  • Flammability: UL94 HB

Benefits

  • Suitable for levitating installation
  • Ideal for internal wiring/cabling
  • Various options for wire size
  • Recessed contacts
  • Quick and easy assembly
  • Premium insulation materials

Typical Applications

  • UV-Lamps
  • X-ray diffraction
  • Medical lasers
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series VP, Type Basic
Product Name Variable High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Crimp
Mounting Panel Cut Out Feedthrough, Holes on Surface Mounting
Unlock Full Specs
to access all available technical data