GES Electronic & Service GmbH Single-pin High Voltage Connectors Series S

Description
The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either a square or round flange on the socket-side to stabilize and facilitate the installation. It is also possible to connect a shield. The HV connectors of Series S are particularly suitable as voltage outputs from high voltage sources of any kind. Characteristics Operating voltage: 10 - 40 kV DC Testing voltage: 15 - 60 kV DC Rated current: 30 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Also available with square flange Also available as cable-assembly Protective shield feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles, silver or gold Typical Applications High voltage power supplies Electrostatic filters Mass spectrometers
Datasheet
Description
The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either a square or round flange on the socket-side to stabilize and facilitate the installation. It is also possible to connect a shield. The HV connectors of Series S are particularly suitable as voltage outputs from high voltage sources of any kind. Characteristics Operating voltage: 10 - 40 kV DC Testing voltage: 15 - 60 kV DC Rated current: 30 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Also available with square flange Also available as cable-assembly Protective shield feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles, silver or gold Typical Applications High voltage power supplies Electrostatic filters Mass spectrometers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-pin High Voltage Connectors - Series S - GES Electronic & Service GmbH
Hallbergmoos, Bavaria, Germany
Single-pin High Voltage Connectors
Series S
Single-pin High Voltage Connectors Series S
The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either a square or round flange on the socket-side to stabilize and facilitate the installation. It is also possible to connect a shield. The HV connectors of Series S are particularly suitable as voltage outputs from high voltage sources of any kind. Characteristics Operating voltage: 10 - 40 kV DC Testing voltage: 15 - 60 kV DC Rated current: 30 A Contact resistance: 300 μω Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Also available with square flange Also available as cable-assembly Protective shield feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles, silver or gold Typical Applications High voltage power supplies Electrostatic filters Mass spectrometers

The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either a square or round flange on the socket-side to stabilize and facilitate the installation. It is also possible to connect a shield. The HV connectors of Series S are particularly suitable as voltage outputs from high voltage sources of any kind.

Characteristics

  • Operating voltage: 10 - 40 kV DC
  • Testing voltage: 15 - 60 kV DC
  • Rated current: 30 A
  • Contact resistance: 300 μΩ
  • Number of pins: 1
  • Termination method: solder or screw
  • Wire size: AWG 14
  • Protection class: IP 50
  • Flammability: UL94 V-0 or HB

Benefits

  • Also available with square flange
  • Also available as cable-assembly
  • Protective shield feasible
  • Rugged housing
  • Premium insulation material
  • High quality contacts for up to 100 tsd. mating cycles, silver or gold

Typical Applications

  • High voltage power supplies
  • Electrostatic filters
  • Mass spectrometers
Supplier's Site Datasheet

Technical Specifications

  GES Electronic & Service GmbH
Product Category Electrical Connectors
Product Number Series S
Product Name Single-pin High Voltage Connectors
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Termination Solder / Screw
Mounting Panel Mount Connector, Round Flange / 4-hole Flange
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 10; 10 A; 300 V; 0.197 in. - 70078473 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers