GES Electronic & Service GmbH Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Even with our wide portfolio we cannot always satisfy all expectations and functions. Especially in the world of high voltage applications the uncommon is part of everyday life and often... | |
| Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5... | |
| The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with... | |
| The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets... | |
| The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either... | |
| Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available... | |
| Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC... | |
| With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5... |