MCG SURGE PROTECTION Datasheets for Surge Protective Devices (SPDs)

Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more

Page: 1 2
Product Name Notes
Features: I peak=160,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground...
Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground...
Features: I peak=250,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground...
Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs.
Features: I peak=80,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs.
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms,...
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to...
Max. Continuous Operating VAC: 130% Rated Line Voltage Response Time: <5 Nanoseconds Modes of Protection: L-N, L-G, N-G Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000...

<< Prev