MCG SURGE PROTECTION Surge Protective Devices PT120-240Y

Description
Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. Event surge counter. (Optional) 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.
Description
Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. Event surge counter. (Optional) 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Suppliers

Company
Product
Description
Supplier Links
Surge Protective Devices - PT120-240Y - MCG SURGE PROTECTION
Deer Park, NY, USA
Surge Protective Devices
PT120-240Y
Surge Protective Devices PT120-240Y
Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. Event surge counter. (Optional) 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Features:

  • I peak=120,000A/Phase (8 x 20μs waveform).
  • UL1449 3rd Edition Listed
  • Triple redundant - three fused surge paths/phase.
  • Remote 1 Form C relay contacts with status LED.
  • Neutral to Ground voltage monitor.
  • Front panel protection status LEDs.
  • Low profile design.
  • All modes protected.
  • Filtering standard.
  • Thermally protected MOVs.
  • Event surge counter. (Optional)

20 Year No-Nonsense Warranty.
Lifetime Replaceable Modules.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number PT120-240Y
Product Name Surge Protective Devices
TVSS Signal Protection Three Phase
Mounting Wall/Panel; DIN Rail (optional feature); Device Mount
Connection #10 AWG Cable Connection
Standards UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
Features NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details