MCG SURGE PROTECTION Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2
Product Name Notes
Features: 120,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics...
Features: 120,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ™ -installed cable. (Click here) Event counter and front...
Features: 120LS: I peak=120,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Three times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect...
Features: 160,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics...
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Redundant modular protection withstands...
Features: 200,000 amps per phase UL1449 3rd Edition Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal...
Features: 200LS: I peak=200,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Five times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect...
Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect...
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant...
Features: 560LS: I peak=560,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Fourteen times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect...
Features: 80,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 ft. installed cable. Front panel LEDs for status indication. LED internal diagnostics...
Features: Powerful, redundant surge handling capability. UL1449 3rd Edition Model 160M: 160,000 amps per phase Field-replaceable, high capability redundant protection modules with lifetime warranty replacements. High performance, low inductance MicroZ™
MCG’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded...
MCG’s DLP-25 series is designed to protect critical control circuits from lightning induced transients. The DLP-25 series comes in three offerings – light duty, standard duty, and heavy duty and...
MCG’s new Direct Current AEP-12 and AEP-24 protects sensitive automotive electronics from damaging transients that occur in a vehicle’s electrical system. Designed with high performance and safety standards in mind,...
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to...
The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other...
The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process...
Max. Continuous Operating VAC: 130% Rated Line Voltage Response Time: <5 Nanoseconds Modes of Protection: L-N, L-G, N-G Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000...

Next >>