MODEL 417 -- 400 SERIES OEM SURGE PROTECTION
MCG SURGE PROTECTION
400 Series OEM Surge Protection
Model 417
Description
Max. Continuous Operating VAC: 130% Rated Line Voltage
Response Time: <5 Nanoseconds
Modes of Protection: L-N, L-G, N-G
Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A
Status Indicators: Green LED
Operating Altitude: 13,000 ft. (4000m)
Temp. (Oper./Stor.): -40°to +70°C / -40°to +85°C
Enclosure: High Impact Plastic
Dimensions: 4.95" x 2.85" x 1.25"
Mounting: 4.20" x 2.25"/.185 ID- 4 holes
Connection: 6-32 Screw Terminals
Weight: <1 lb., (.45kg)
DIN Rail option
Description
Max. Continuous Operating VAC: 130% Rated Line Voltage
Response Time: <5 Nanoseconds
Modes of Protection: L-N, L-G, N-G
Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A
Status Indicators: Green LED
Operating Altitude: 13,000 ft. (4000m)
Temp. (Oper./Stor.): -40°to +70°C / -40°to +85°C
Enclosure: High Impact Plastic
Dimensions: 4.95" x 2.85" x 1.25"
Mounting: 4.20" x 2.25"/.185 ID- 4 holes
Connection: 6-32 Screw Terminals
Weight: <1 lb., (.45kg)
DIN Rail option
Suppliers
Max. Continuous Operating VAC: 130% Rated Line Voltage
Response Time: <5 Nanoseconds
Modes of Protection: L-N, L-G, N-G
Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A
Status Indicators: Green LED
Operating Altitude: 13,000 ft. (4000m)
Temp. (Oper./Stor.): -40°to +70°C / -40°to +85°C
Enclosure: High Impact Plastic
Dimensions: 4.95" x 2.85" x 1.25"
Mounting: 4.20" x 2.25"/.185 ID- 4 holes
Connection: 6-32 Screw Terminals
Weight: <1 lb., (.45kg)
DIN Rail option
- Max. Continuous Operating VAC: 130% Rated Line Voltage
- Response Time: <5 Nanoseconds
- Modes of Protection: L-N, L-G, N-G
- Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A
- Status Indicators: Green LED
- Operating Altitude: 13,000 ft. (4000m)
- Temp. (Oper./Stor.): -40°to +70°C / -40°to +85°C
- Enclosure: High Impact Plastic
- Dimensions: 4.95" x 2.85" x 1.25"
- Mounting: 4.20" x 2.25"/.185 ID- 4 holes
- Connection: 6-32 Screw Terminals
- Weight: <1 lb., (.45kg)
- DIN Rail option
Supplier's Site
Technical Specifications
|
Product Category
|
Surge Protective Devices (SPDs) |
|
Product Number
|
Model 417 |
|
Product Name
|
400 Series OEM Surge Protection |
|
TVSS Signal Protection
|
Single Phase
|
|
Mounting
|
Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
|
|
Connection
|
Screw Down Terminals
|
|
Standards
|
UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
|
|
Features
|
Performs Self-Diagnostics; Sine-wave Tracking; Simple visual indicators (e.g. LEDs)
|
Unlock Full Specs
to access all available technical data
Similar Products
TVSS Signal Protection
Three Phase
Mounting
In-line or Integrally Attached
Connection
Screw Down Terminals
View Details
TVSS Signal Protection
Three Phase
Mounting
DIN Rail; Din-Rail TS 35/15
Connection
Screw Down Terminals
View Details
Mounting
Plug-in; PCB
Standards
RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power
90 to 100 watts
View Details