MCG SURGE PROTECTION DC Surge Protector MCG-24A

Description
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.
Description
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
DC Surge Protector - MCG-24A - MCG SURGE PROTECTION
Deer Park, NY, USA
DC Surge Protector
MCG-24A
DC Surge Protector MCG-24A
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number MCG-24A
Product Name DC Surge Protector
TVSS Signal Protection Dataline & DC Signal
Mounting Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
Connection Screw Down Terminals
Features Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details