MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-
nected to the rack's metal framework. An additional ground wire is provided
for connection to the frame rack to insure continued excellent protection.
| MCG SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DLP-37A & DLM4-6V-2 |
| Product Name | Data Line Surge Protector |
| TVSS Signal Protection | Dataline & DC Signal |
| Mounting | Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in |
| Connection | Screw Down Terminals; Terminal Blocks or Punch down |
| Standards | UL 497A Rating |