Features:
20 Year No-Nonsense Warranty.
| MCG SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | PT80-240DCT |
| Product Name | Surge Protective Devices |
| TVSS Signal Protection | Three Phase |
| Mounting | Wall/Panel; DIN Rail (optional feature); Device Mount |
| Connection | #10 AWG Cable Connection |
| Standards | UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE |
| Features | NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs) |