MCG SURGE PROTECTION Datasheets for Three Phase Surge Suppressors
Three phase surge suppressors protect equipment from transient overvoltage’s present on AC three phase power lines.
Three Phase Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Features: I peak=160,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: 120,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics... | |
| Features: 120,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ™ -installed cable. (Click here) Event counter and front... | |
| Features: 120LS: I peak=120,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Three times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect... | |
| Features: 160,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics... | |
| Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Redundant modular protection withstands... | |
| Features: 200,000 amps per phase UL1449 3rd Edition Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal... | |
| Features: 200LS: I peak=200,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Five times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect... | |
| Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect... | |
| Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant... | |
| Features: 560LS: I peak=560,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Fourteen times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect... | |
| Features: 80,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 ft. installed cable. Front panel LEDs for status indication. LED internal diagnostics... | |
| Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: I peak=250,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. | |
| Features: I peak=80,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. | |
| Features: Powerful, redundant surge handling capability. UL1449 3rd Edition Model 160M: 160,000 amps per phase Field-replaceable, high capability redundant protection modules with lifetime warranty replacements. High performance, low inductance MicroZ™ | |
| MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to... |