MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-
nected to the rack's metal framework. An additional ground wire is provided
for connection to the frame rack to insure continued excellent protection.
| MCG SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DLP-4.92-6V |
| Product Name | Data Line Surge Protector |
| TVSS Signal Protection | Dataline & DC Signal |
| Mounting | Wall/Panel; DIN Rail (optional feature); In-line or Integrally Attached |
| Connection | RJ41, RJ45 or RJ48 Data Jacks |
| Standards | UL 497A Rating |