MCG SURGE PROTECTION DC Surge Protector MCG-48A

Description
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.
Description
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
DC Surge Protector - MCG-48A - MCG SURGE PROTECTION
Deer Park, NY, USA
DC Surge Protector
MCG-48A
DC Surge Protector MCG-48A
Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number MCG-48A
Product Name DC Surge Protector
TVSS Signal Protection Dataline & DC Signal
Mounting Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
Connection Screw Down Terminals
Features Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data