Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X 2.85" X 1.25") uses industrial-grade high-impact plastic and installs quickly via solder less screw terminals. Typical suppression at 50A using an 8/20 waveform ranges from 34V to 200V. Clamp voltages at 1mA peak is 18V 150V. Surge energy absorption (in joules, 10/1000us) exceeds 455j. MCOV: 125% rated voltage.
| MCG SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | MCG-130A |
| Product Name | DC Surge Protector |
| TVSS Signal Protection | Dataline & DC Signal |
| Mounting | Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached |
| Connection | Screw Down Terminals |
| Features | Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs) |