MCG SURGE PROTECTION Surge Protective Devices PT40-600D

Description
Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year No-Nonsense Warranty.
Description
Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year No-Nonsense Warranty.

Suppliers

Company
Product
Description
Supplier Links
Surge Protective Devices - PT40-600D - MCG SURGE PROTECTION
Deer Park, NY, USA
Surge Protective Devices
PT40-600D
Surge Protective Devices PT40-600D
Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year No-Nonsense Warranty.

Features:

  • I peak=40,000A/Phase (8 x 20μs waveform).
  • UL1449 3rd Edition Listed
  • Remote 1 Form C relay contacts with status LED.
  • Neutral to Ground voltage monitor.
  • Front panel protection status LEDs.
  • Low profile design.
  • All modes protected.
  • Filtering standard.
  • Thermally protected MOVs.

20 Year No-Nonsense Warranty.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number PT40-600D
Product Name Surge Protective Devices
TVSS Signal Protection Three Phase
Mounting Wall/Panel; DIN Rail (optional feature); Device Mount
Connection #10 AWG Cable Connection
Standards UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
Features NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data