SOCOMEC Power Distribution From 125 To 5000 A SIRCO

Description
SIRCO and SIRCO AC are manually operated multipolar load break switches. They make and break under load conditions and provide safety isolation. SIRCO are designed for 415 VAC and DC low voltage electrical circuits. SIRCO AC are designed for heavy duty applications up to 690 VAC - AC 23. Advantages Reliability and performance The SIRCO’s double breaking per pole, achieved through its sliding bar contact system, is a proven design that offers very high durability and short-circuit withstand. The quick opening and rapid closure of the SIRCO’s contacts, combined with specifically designed arcing chambers, provides the SIRCO AC with improved breaking performance. Safety of property and personnel The position indicator is located directly on the sliding bar contact mechanism, ensuring it can be seen in all circumstances. The use of glass fibre reinforced polyester gives the SIRCO and SIRCO AC both high mechanical and thermal resistance. Simplicity The standardisation of the SIRCO and SIRCO AC range enables a cost reduction in stock management and storage thanks to their shared accessories. Easy to install Easy installation is facilitated thanks to: • A good centre-to-centre distance (up to 120 mm). • Connection up to 6x185 mm². • Connection accessories which facilitate connection, both flat and edgewise connections.
Datasheet
Description
SIRCO and SIRCO AC are manually operated multipolar load break switches. They make and break under load conditions and provide safety isolation. SIRCO are designed for 415 VAC and DC low voltage electrical circuits. SIRCO AC are designed for heavy duty applications up to 690 VAC - AC 23. Advantages Reliability and performance The SIRCO’s double breaking per pole, achieved through its sliding bar contact system, is a proven design that offers very high durability and short-circuit withstand. The quick opening and rapid closure of the SIRCO’s contacts, combined with specifically designed arcing chambers, provides the SIRCO AC with improved breaking performance. Safety of property and personnel The position indicator is located directly on the sliding bar contact mechanism, ensuring it can be seen in all circumstances. The use of glass fibre reinforced polyester gives the SIRCO and SIRCO AC both high mechanical and thermal resistance. Simplicity The standardisation of the SIRCO and SIRCO AC range enables a cost reduction in stock management and storage thanks to their shared accessories. Easy to install Easy installation is facilitated thanks to: • A good centre-to-centre distance (up to 120 mm). • Connection up to 6x185 mm². • Connection accessories which facilitate connection, both flat and edgewise connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution From 125 To 5000 A - SIRCO - SOCOMEC
Benfeld, France
Power Distribution From 125 To 5000 A
SIRCO
Power Distribution From 125 To 5000 A SIRCO
SIRCO and SIRCO AC are manually operated multipolar load break switches. They make and break under load conditions and provide safety isolation. SIRCO are designed for 415 VAC and DC low voltage electrical circuits. SIRCO AC are designed for heavy duty applications up to 690 VAC - AC 23. Advantages Reliability and performance The SIRCO’s double breaking per pole, achieved through its sliding bar contact system, is a proven design that offers very high durability and short-circuit withstand. The quick opening and rapid closure of the SIRCO’s contacts, combined with specifically designed arcing chambers, provides the SIRCO AC with improved breaking performance. Safety of property and personnel The position indicator is located directly on the sliding bar contact mechanism, ensuring it can be seen in all circumstances. The use of glass fibre reinforced polyester gives the SIRCO and SIRCO AC both high mechanical and thermal resistance. Simplicity The standardisation of the SIRCO and SIRCO AC range enables a cost reduction in stock management and storage thanks to their shared accessories. Easy to install Easy installation is facilitated thanks to: • A good centre-to-centre distance (up to 120 mm). • Connection up to 6x185 mm². • Connection accessories which facilitate connection, both flat and edgewise connections.

SIRCO and SIRCO AC are manually operated multipolar load break switches.
They make and break under load conditions and provide safety isolation.
SIRCO are designed for 415 VAC and DC low voltage electrical circuits.
SIRCO AC are designed for heavy duty applications up to 690 VAC - AC 23.

Advantages Reliability and performance

The SIRCO’s double breaking per pole, achieved through its sliding bar contact system, is a proven design that offers very high durability and short-circuit withstand.
The quick opening and rapid closure of the SIRCO’s contacts, combined with specifically designed arcing chambers, provides the SIRCO AC with improved breaking performance.

Safety of property and personnel

The position indicator is located directly on the sliding bar contact mechanism, ensuring it can be seen in all circumstances.
The use of glass fibre reinforced polyester gives the SIRCO and SIRCO AC both high mechanical and thermal resistance.

Simplicity

The standardisation of the SIRCO and SIRCO AC range enables a cost reduction in stock management and storage thanks to their shared accessories.

Easy to install

Easy installation is facilitated thanks to:
• A good centre-to-centre distance (up to 120 mm).
• Connection up to 6x185 mm².
• Connection accessories which facilitate connection, both flat and edgewise connections.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIRCO
Product Name Power Distribution From 125 To 5000 A
Rated AC Voltage 230 to 400 volts
Rated DC Voltage 24 to 48 volts
Rated Breaking Capacity 125 to 5000 amps
Unlock Full Specs
to access all available technical data