SOCOMEC Power Distribution With Visible Breaking From 630 To 3150 A SIDER

Description
SIDER are manually operated 3 or 4-pole load break switches. They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the level of section incomers in low voltage distribution cabinets. In public distribution, SIDER load break switches are frequently used at the level of section incomers in LV substations (reduced size urban switchboards, etc). Advantages Safety thanks to visible breaking Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation. Wide range The SIDER range is very extensive, covering ratings from 630 up to 3150 A, in 3 and 4-pole versions (4-pole only up to 1600 A).
Datasheet
Description
SIDER are manually operated 3 or 4-pole load break switches. They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the level of section incomers in low voltage distribution cabinets. In public distribution, SIDER load break switches are frequently used at the level of section incomers in LV substations (reduced size urban switchboards, etc). Advantages Safety thanks to visible breaking Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation. Wide range The SIDER range is very extensive, covering ratings from 630 up to 3150 A, in 3 and 4-pole versions (4-pole only up to 1600 A).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution With Visible Breaking From 630 To 3150 A - SIDER - SOCOMEC
Benfeld, France
Power Distribution With Visible Breaking From 630 To 3150 A
SIDER
Power Distribution With Visible Breaking From 630 To 3150 A SIDER
SIDER are manually operated 3 or 4-pole load break switches. They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the level of section incomers in low voltage distribution cabinets. In public distribution, SIDER load break switches are frequently used at the level of section incomers in LV substations (reduced size urban switchboards, etc). Advantages Safety thanks to visible breaking Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation. Wide range The SIDER range is very extensive, covering ratings from 630 up to 3150 A, in 3 and 4-pole versions (4-pole only up to 1600 A).

SIDER are manually operated 3 or 4-pole load break switches.
They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the level of section incomers in low voltage distribution cabinets.
In public distribution, SIDER load break switches are frequently used at the level of section incomers in LV substations (reduced size urban switchboards, etc).

Advantages Safety thanks to visible breaking

Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation.

Wide range

The SIDER range is very extensive, covering ratings from 630 up to 3150 A, in 3 and 4-pole versions (4-pole only up to 1600 A).

Supplier's Site Datasheet
Power Distribution With Visible Breaking From 125 To 1600 A - SIDER - SOCOMEC
Benfeld, France
Power Distribution With Visible Breaking From 125 To 1600 A
SIDER
Power Distribution With Visible Breaking From 125 To 1600 A SIDER
SIDER and SIDER ND are manually operated 3 or 4 pole load break switches with visible breaking. They make and break under load conditions and provide safety isolation for any low voltage circuit. Advantages Safety thanks to visible breaking Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation. The SIDER and SIDER ND load break switches are particularly suited for use in safety enclosures for explosive atmospheres (zone 21 and 22). The addition of a mechanical flag indicator, directly connected to the device's breaking system (SIDER only), provides reliable position information on the front of the enclosure. Modular product The modular design of the SIDER ND allows the product to be easily adapted to suit your needs: - mixed ratings, - defining the number of poles, - centring or offsetting the operating mechanism.

SIDER and SIDER ND are manually operated 3 or 4 pole load break switches with visible breaking.
They make and break under load conditions and provide safety isolation for any low voltage circuit.

Advantages Safety thanks to visible breaking

Visible breaking and positive break indication ensure safe switching. The user can assess the condition of the device either during a preventive check or before an operation.
The SIDER and SIDER ND load break switches are particularly suited for use in safety enclosures for explosive atmospheres (zone 21 and 22). The addition of a mechanical flag indicator, directly connected to the device's breaking system (SIDER only), provides reliable position information on the front of the enclosure.

Modular product

The modular design of the SIDER ND allows the product to be easily adapted to suit your needs:
- mixed ratings,
- defining the number of poles,
- centring or offsetting the operating mechanism.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC SOCOMEC
Product Category Circuit Breakers Circuit Breakers
Product Number SIDER SIDER
Product Name Power Distribution With Visible Breaking From 630 To 3150 A Power Distribution With Visible Breaking From 125 To 1600 A
Rated AC Voltage 415 volts 250 to 400 volts
Rated Breaking Capacity 630 to 3150 amps 125 to 1600 amps
Trip System Type Load Break Switch Load Break Switch
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-1 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Distribution Boards - 117825 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers