SOCOMEC Power Distribution - Remotely Trippable Switch From 250 To 1800 A SIDERMAT

Description
SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation for any low voltage circuit. The tripping function is used to provide the following functions: - personal protection against insulation faults when utilised in combination with toroids and differential relays, - protection against overloads when utilised in combination with CTs and thermal relays, Available with integrated fuse protection, the SIDERMAT combination provides protection against short-circuits (see "SIDERMAT combination") Advantages Remote tripping Disconnection by a shunt trip device enables the power to the installation to be switched off with a remote pushbutton. Safety thanks to visible double breaking SIDERMATs are double breaking devices with visible contacts which provide a clear and secure display of the contact positions. Utilisation in harsh operating conditions By lowering the current via a limiting resistor, a SIDERMAT fitted with an undervoltage coil may be used in continuous processes or exposed to high ambient temperatures.
Datasheet
Description
SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation for any low voltage circuit. The tripping function is used to provide the following functions: - personal protection against insulation faults when utilised in combination with toroids and differential relays, - protection against overloads when utilised in combination with CTs and thermal relays, Available with integrated fuse protection, the SIDERMAT combination provides protection against short-circuits (see "SIDERMAT combination") Advantages Remote tripping Disconnection by a shunt trip device enables the power to the installation to be switched off with a remote pushbutton. Safety thanks to visible double breaking SIDERMATs are double breaking devices with visible contacts which provide a clear and secure display of the contact positions. Utilisation in harsh operating conditions By lowering the current via a limiting resistor, a SIDERMAT fitted with an undervoltage coil may be used in continuous processes or exposed to high ambient temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - Remotely Trippable Switch From 250 To 1800 A - SIDERMAT - SOCOMEC
Benfeld, France
Power Distribution - Remotely Trippable Switch From 250 To 1800 A
SIDERMAT
Power Distribution - Remotely Trippable Switch From 250 To 1800 A SIDERMAT
SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation for any low voltage circuit. The tripping function is used to provide the following functions: - personal protection against insulation faults when utilised in combination with toroids and differential relays, - protection against overloads when utilised in combination with CTs and thermal relays, Available with integrated fuse protection, the SIDERMAT combination provides protection against short-circuits (see "SIDERMAT combination") Advantages Remote tripping Disconnection by a shunt trip device enables the power to the installation to be switched off with a remote pushbutton. Safety thanks to visible double breaking SIDERMATs are double breaking devices with visible contacts which provide a clear and secure display of the contact positions. Utilisation in harsh operating conditions By lowering the current via a limiting resistor, a SIDERMAT fitted with an undervoltage coil may be used in continuous processes or exposed to high ambient temperatures.

SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function.
They make and break under load conditions and provide safety isolation for any low voltage circuit.
The tripping function is used to provide the following functions:
- personal protection against insulation faults when utilised in combination with toroids and differential relays,
- protection against overloads when utilised in combination with CTs and thermal relays,

Available with integrated fuse protection, the SIDERMAT combination provides protection against short-circuits (see "SIDERMAT combination")

Advantages Remote tripping

Disconnection by a shunt trip device enables the power to the installation to be switched off with a remote pushbutton.

Safety thanks to visible double breaking

SIDERMATs are double breaking devices with visible contacts which provide a clear and secure display of the contact positions.

Utilisation in harsh operating conditions

By lowering the current via a limiting resistor, a SIDERMAT fitted with an undervoltage coil may be used in continuous processes or exposed to high ambient temperatures.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIDERMAT
Product Name Power Distribution - Remotely Trippable Switch From 250 To 1800 A
Rated AC Voltage 24 to 400 volts
Rated DC Voltage 12 to 220 volts
Rated Breaking Capacity 250 to 1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 10 amps
View Details
Circuit Breakers - 1-1423712-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers