SOCOMEC Load Break Switches IEC For Photovoltaic Applications From 25 to 40 A SIRCO MC PV

Description
SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to 1000 VDC • Making and breaking capacity under load conditions up to 1000 VDC. • Specific photovoltaic test beyond requirements of IEC 60947-3 standard. Safety • Bridging bars are factory fitted for easier, quicker and safer connection. • Direct access to connection terminals for adequate tightening. Easy mounting Three mounting possibilities are available for optimum integration and time saving: • DIN rail or back plate mounting. • Door mounting. • “Quick Fix” mounting (quarter turn fixation without tools).
Datasheet
Description
SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to 1000 VDC • Making and breaking capacity under load conditions up to 1000 VDC. • Specific photovoltaic test beyond requirements of IEC 60947-3 standard. Safety • Bridging bars are factory fitted for easier, quicker and safer connection. • Direct access to connection terminals for adequate tightening. Easy mounting Three mounting possibilities are available for optimum integration and time saving: • DIN rail or back plate mounting. • Door mounting. • “Quick Fix” mounting (quarter turn fixation without tools).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switches IEC For Photovoltaic Applications From 25 to 40 A - SIRCO MC PV - SOCOMEC
Benfeld, France
Load Break Switches IEC For Photovoltaic Applications From 25 to 40 A
SIRCO MC PV
Load Break Switches IEC For Photovoltaic Applications From 25 to 40 A SIRCO MC PV
SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to 1000 VDC • Making and breaking capacity under load conditions up to 1000 VDC. • Specific photovoltaic test beyond requirements of IEC 60947-3 standard. Safety • Bridging bars are factory fitted for easier, quicker and safer connection. • Direct access to connection terminals for adequate tightening. Easy mounting Three mounting possibilities are available for optimum integration and time saving: • DIN rail or back plate mounting. • Door mounting. • “Quick Fix” mounting (quarter turn fixation without tools).

SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit.

Advantages Compact

Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced.

High breaking capacity up to 1000 VDC

• Making and breaking capacity under load conditions up to 1000 VDC.
• Specific photovoltaic test beyond requirements of IEC 60947-3 standard.

Safety

• Bridging bars are factory fitted for easier, quicker and safer connection.
• Direct access to connection terminals for adequate tightening.

Easy mounting

Three mounting possibilities are available for optimum integration and time saving:
• DIN rail or back plate mounting.
• Door mounting.
• “Quick Fix” mounting (quarter turn fixation without tools).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIRCO MC PV
Product Name Load Break Switches IEC For Photovoltaic Applications From 25 to 40 A
Rated DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C40 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers
Circuit Breakers - 1423695-4 - TE Connectivity
Specs
Rated Current 16 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers