SOCOMEC Load Break Switches IEC For Photovoltaic Applications From 63 to 80 A SIRCO MV PV

Description
SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Modular device SIRCO MV PV are devices which are DIN rail or backplate mountable and can be integrated into a modular panel with a 45 mm front cut-out. Patented switching technology SIRCO MV PV with benefit from proven breaking technology based on a system of double break contacts with arc extinguishing chambers.
Datasheet
Description
SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Modular device SIRCO MV PV are devices which are DIN rail or backplate mountable and can be integrated into a modular panel with a 45 mm front cut-out. Patented switching technology SIRCO MV PV with benefit from proven breaking technology based on a system of double break contacts with arc extinguishing chambers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switches IEC For Photovoltaic Applications From 63 to 80 A - SIRCO MV PV - SOCOMEC
Benfeld, France
Load Break Switches IEC For Photovoltaic Applications From 63 to 80 A
SIRCO MV PV
Load Break Switches IEC For Photovoltaic Applications From 63 to 80 A SIRCO MV PV
SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Modular device SIRCO MV PV are devices which are DIN rail or backplate mountable and can be integrated into a modular panel with a 45 mm front cut-out. Patented switching technology SIRCO MV PV with benefit from proven breaking technology based on a system of double break contacts with arc extinguishing chambers.

SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit.

Advantages Modular device

SIRCO MV PV are devices which are DIN rail or backplate mountable and can be integrated into a modular panel with a 45 mm front cut-out.

Patented switching technology

SIRCO MV PV with benefit from proven breaking technology based on a system of double break contacts with arc extinguishing chambers.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIRCO MV PV
Product Name Load Break Switches IEC For Photovoltaic Applications From 63 to 80 A
Rated DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701C -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 6-1423698-9 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
MCBs - 1444785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers