SOCOMEC Load Break Switches IEC For Photovoltaic Applications From 100 to 2000 A SIRCO PV

Description
SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely durable and are tested and approved for use in the most demanding applications. They are available in 2, 3, 4, 6 and 8 poles for all configurations from one to 4 circuits, in order to suit all your requirements. Advantages Optimise your investment High switching performances means less poles in series to reach the operating voltage, consequently: • Less bridging bars required, limiting installation costs and time. • Less heat dissipation, making it possible to be installed in a smaller enclosure. Guarantee safety over time SIRCO PV are extremely robust products, with all casings made from fiber glass reinforced polyester materials that allows: • High mechanical withstand. • High stability to temperatures (RTI of 130 °C). • High dielectric performance (high CTI / tested according to ASTM D 2303). Take advantage of an innovative design The Sirco PV are able to operate on and off load up to 500 VDC per poles, providing extremely compact solutions: • 1500 VDC on a 3 poles switch. • Up to 4 circuits each at 1000 VDC on an 8 poles switch. Reliability and performance Our range of SIRCO PV load break switches is compliant with UL98B and IEC 60947-3 standards and have been tested above standards expectation, ensuring no critical current. They are as well able to withstand 10 kA, 50 ms, allowing the use of any overcurrent protection device for line protection.
Datasheet
Description
SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely durable and are tested and approved for use in the most demanding applications. They are available in 2, 3, 4, 6 and 8 poles for all configurations from one to 4 circuits, in order to suit all your requirements. Advantages Optimise your investment High switching performances means less poles in series to reach the operating voltage, consequently: • Less bridging bars required, limiting installation costs and time. • Less heat dissipation, making it possible to be installed in a smaller enclosure. Guarantee safety over time SIRCO PV are extremely robust products, with all casings made from fiber glass reinforced polyester materials that allows: • High mechanical withstand. • High stability to temperatures (RTI of 130 °C). • High dielectric performance (high CTI / tested according to ASTM D 2303). Take advantage of an innovative design The Sirco PV are able to operate on and off load up to 500 VDC per poles, providing extremely compact solutions: • 1500 VDC on a 3 poles switch. • Up to 4 circuits each at 1000 VDC on an 8 poles switch. Reliability and performance Our range of SIRCO PV load break switches is compliant with UL98B and IEC 60947-3 standards and have been tested above standards expectation, ensuring no critical current. They are as well able to withstand 10 kA, 50 ms, allowing the use of any overcurrent protection device for line protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switches IEC For Photovoltaic Applications From 100 to 2000 A - SIRCO PV - SOCOMEC
Benfeld, France
Load Break Switches IEC For Photovoltaic Applications From 100 to 2000 A
SIRCO PV
Load Break Switches IEC For Photovoltaic Applications From 100 to 2000 A SIRCO PV
SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely durable and are tested and approved for use in the most demanding applications. They are available in 2, 3, 4, 6 and 8 poles for all configurations from one to 4 circuits, in order to suit all your requirements. Advantages Optimise your investment High switching performances means less poles in series to reach the operating voltage, consequently: • Less bridging bars required, limiting installation costs and time. • Less heat dissipation, making it possible to be installed in a smaller enclosure. Guarantee safety over time SIRCO PV are extremely robust products, with all casings made from fiber glass reinforced polyester materials that allows: • High mechanical withstand. • High stability to temperatures (RTI of 130 °C). • High dielectric performance (high CTI / tested according to ASTM D 2303). Take advantage of an innovative design The Sirco PV are able to operate on and off load up to 500 VDC per poles, providing extremely compact solutions: • 1500 VDC on a 3 poles switch. • Up to 4 circuits each at 1000 VDC on an 8 poles switch. Reliability and performance Our range of SIRCO PV load break switches is compliant with UL98B and IEC 60947-3 standards and have been tested above standards expectation, ensuring no critical current. They are as well able to withstand 10 kA, 50 ms, allowing the use of any overcurrent protection device for line protection.

SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles.
These switches are extremely durable and are tested and approved for use in the most demanding applications.
They are available in 2, 3, 4, 6 and 8 poles for all configurations from one to 4 circuits, in order to suit all your requirements.

Advantages Optimise your investment

High switching performances means less poles in series to reach the operating voltage, consequently:
• Less bridging bars required, limiting installation costs and time.
• Less heat dissipation, making it possible to be installed in a smaller enclosure.

Guarantee safety over time

SIRCO PV are extremely robust products, with all casings made from fiber glass reinforced polyester materials that allows:
• High mechanical withstand.
• High stability to temperatures (RTI of 130 °C).
• High dielectric performance (high CTI / tested according to ASTM D 2303).

Take advantage of an innovative design

The Sirco PV are able to operate on and off load up to 500 VDC per poles, providing extremely compact solutions:
• 1500 VDC on a 3 poles switch.
• Up to 4 circuits each at 1000 VDC on an 8 poles switch.

Reliability and performance

Our range of SIRCO PV load break switches is compliant with UL98B and IEC 60947-3 standards and have been tested above standards expectation, ensuring no critical current. They are as well able to withstand 10 kA, 50 ms, allowing the use of any overcurrent protection device for line protection.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIRCO PV
Product Name Load Break Switches IEC For Photovoltaic Applications From 100 to 2000 A
Rated DC Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 7-1423698-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers