SOCOMEC Load Break Switches UL and CSA From 16 to 1200 A SIRCO DC UL 98

Description
Standard UL 508: load break switches for machine control SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. • Positive break indication. • DIN-rail or panel mounting. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation. Standard UL 98 and UL 489: Load Break Switches SIRCO: they break or switch off under load conditions and provide safety isolation for any low voltage circuit up to 600 V. • Positive break indication. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation.
Datasheet
Description
Standard UL 508: load break switches for machine control SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. • Positive break indication. • DIN-rail or panel mounting. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation. Standard UL 98 and UL 489: Load Break Switches SIRCO: they break or switch off under load conditions and provide safety isolation for any low voltage circuit up to 600 V. • Positive break indication. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switches UL and CSA From 16 to 1200 A - SIRCO DC UL 98 - SOCOMEC
Benfeld, France
Load Break Switches UL and CSA From 16 to 1200 A
SIRCO DC UL 98
Load Break Switches UL and CSA From 16 to 1200 A SIRCO DC UL 98
Standard UL 508: load break switches for machine control SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. • Positive break indication. • DIN-rail or panel mounting. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation. Standard UL 98 and UL 489: Load Break Switches SIRCO: they break or switch off under load conditions and provide safety isolation for any low voltage circuit up to 600 V. • Positive break indication. • Padlocking in position 0 using 3 padlocks maximum with external operation. • Door locked when the switch is ON for devices with external front operation.

Standard UL 508: load break switches for machine control
SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V.
• Positive break indication.
• DIN-rail or panel mounting.
• Padlocking in position 0 using 3 padlocks maximum with external operation.
• Door locked when the switch is ON for devices with external front operation.

Standard UL 98 and UL 489: Load Break Switches
SIRCO: they break or switch off under load conditions and provide safety isolation for any low voltage circuit up to 600 V.
• Positive break indication.
• Padlocking in position 0 using 3 padlocks maximum with external operation.
• Door locked when the switch is ON for devices with external front operation.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Breakers
Product Number SIRCO DC UL 98
Product Name Load Break Switches UL and CSA From 16 to 1200 A
Rated DC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers