Laurel Electronics LLC Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features Meets NEMA 12 (IP52) when hinged door is snapped in place. Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw. Fits all 1/8 DIN Laureates... | |
| Features Sealed on all sides to IP65 / NEMA-4X Includes 1/8 DIN cutout Includes three 0.24" (6.1 mm) cable glands For 1/8 DIN instruments up to 5.30" (134 mm) deep... |