Laurel Electronics LLC Datasheets for Serial Cables

Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more

Product Name Notes
Connects the RS232 port of a PC to the RS232 port of a Laureate LT transmitter. Can be attached to CBL02 to connect the USB port of a PC to...
Connects USB port of a PC to RS485 port of a Laureate meter with digital interface ordering option 2 (board P/N L485), or to a Laureate LT transmitter. Half duplex.
Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the...
Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft...
Straight through 6-wire data cable, not a 4-wire telephone cable or crossover cable. Allows dual RJ11 jacks of the RS485 option board of Laureate meters (digital interface ordering option 2)...
USB cable, A to Mini-B. Connects USB port of a PC to USB port of an LWIFI, LWIFIX or LNET1 communications board. Connector to PC USB Type A Connector to...
USB cable, A-to-B. Connects USB port of a PC to the USB port of a Laureate meter with LUSB option board. Connector to PC USB Type A Connector to meter...