Laurel Electronics LLC Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Product Name Notes
Features ±0.2, ±2, ±20, ±200, ±300V & ±600V DC voltage ranges ±2, ±20, ±200 mA and ±5A DC current ranges Accuracy of 0.01% of reading ± 2 counts All input...
Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale,...
Features 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity Accuracy of 0.01% of reading ± 2 counts 4- or 6-wire hookup to avoid lead resistance...
Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10 V analog signal to...
Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display for position, length or rate Programmable for...
Features Accepts RS232, RS485 or USB streaming data Accuracy of 0.01% of reading ± 2 counts Able to extract readings embedded in ASCII data strings Displays 6-digit numeric readings with...
Features Digital panel meters are optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts Display toggle between gross or net weight 4- or 6-wire hookup to avoid...
Features Displays Duty Cycle with resolution of 1% , 0.1% or 0.01% . Displays Pulse Width Modulation (PWM) in engineering units Frequencies from 0.005 Hz to 10 kHz. Inputs from...
Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range of each thermocouple in one scale Selectable...
Features Five jumper-selectable resistance ranges of 20.000 ohm to 200.00 kohm Three fixed factory-special ranges of 2.0000 ohm, 2.0000 Mohm, 20.000 Mohm Accuracy at 25°C ±0.01% of reading ± 2...
Features Programmable to read phase angle or power factor with two waveshapes of identical period Phase angle resolution of 1°, 0.1° or 0.01° and accuracy of 0.03° at AC line...
Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1...
Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs 2, 3 or 4-wire connection with lead resistance compensation Accuracy ±0.01% of reading ±0.04°C (±0.07°F) Selectable 1°, 0.1°, or 0.01°
Features Reads process signals from ±200 mV to ±600V or ±2 mA to ±5A full scale Accuracy ±0.01% of reading ± 2 counts Absolute and ratiometric mode for bridges and...
Features Times periodic events with width from 1 µs to 199.999 s Transmits average time of periodic events with width from 1 µs to 199.999 s Resolution to 0.2 µs,...
Features Times single or cumulative events from 1 µs to 999,999 hrs Transmits single event time or accumulated time of all events Timing resolution to 0.2 µs Timing from 0.2...
Features Two independently field-scalable channels A & B for frequency, rate or total Inputs from NPN or PNP proximity switches, contact closures, digital logic, magnetic pickups down to 12 mV,...
Features Two independently scalable totals for Channels A & B Arithmetic functions A+B, A-B, AxB, A/B, A/B-1 applied to rate or total Inputs from NPN or PNP proximity switches, contact...
Features Two independently scalable totals for Channels A & B Inputs from NPN or PNP proximity switches, contact closures, digital logic, magnetic pickups down to 12 mV, or AC inputs...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features ±0.2, ±2, ±20, ±200, ±300V & ±600V DC voltage ranges ±2, ±20, ±200 mA and ±5A DC current ranges Accuracy of 0.01%...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity Accuracy of 0.01% of reading ± 2 counts 4-...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts RS232, RS485 or USB streaming data Accuracy of 0.01% of reading ± 2 counts Able to extract readings embedded in ASCII...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Digital panel meter optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts Display toggle between gross or net weight...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Five jumper-selectable resistance ranges of 20.000 ohm to 200.00 kohm Three fixed factory-special ranges of 2.0000 ohm, 2.0000 Mohm, 20.000 Mohm Accuracy...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs 2, 3 or 4-wire connection with lead resistance compensation Accuracy ±0.01% of reading...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Reads process signals from ±200 mV to ±600V or ±2 mA to ±5A full scale Accuracy ±0.01% of reading ± 2 counts...
Intertek #4006497 RoHS 3 Compliant CE Certificate Features Times single or cumulative events from 1 µs to 999,999 hrs Transmits single event time or accumulated time of all events Timing...