Laurel Electronics LLC Datasheets for Serial Interfaces

Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more

Product Name Notes
Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31...
Features Includes dual RJ45 connectors for daisy chaining of meters without a hub Not recommended for new designs, but fully supported for existing designs Allows up to 247 meters to...
Features Includes RJ11 connector for use with a 4 or 6-wire data cable Cable assembly available for direct connection to a PC DB9 COM port Suitable for point-to-point data communications...
Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31...
Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays USB Type-B connector for plug-and-play connection to a PC USB port Allows multiple meters to be connected...