Laurel Electronics LLC Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Features ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts All input ranges... | |
| Features ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges ±2, ±20, ±200 mA and ±5A current input ranges Accuracy ±0.01% of reading ± 2 counts All input ranges... | |
| Features 0.2, 2, 20, 200, 300 and 600V AC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to... | |
| Features 0.2, 2, 20, 200, 300V and 600V AC voltage ranges 2, 20, 200 mA and 5A AC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of... | |
| Features 20, 50, 100, 250 and 500 mV full-scale input ranges Accuracy ±0.01% of reading ± 2 counts 4 or 6-wire hookup to avoid power supply and lead resistance effects... | |
| Features 200 mV, 2V, 20V, 200V, 300V & 600V DC voltage input ranges 2, 20, 200 mA and 5A DC current input ranges Accuracy ±0.01% of reading ± 2 counts... | |
| Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range of each thermocouple in one scale User... | |
| Features Five jumper-selectable resistance ranges of 20.000 ohm to 200.00 kohm Three fixed factory-special resistance ranges of 2.0000 ohm, 2.0000 Mohm, 20.000 Mohm Accuracy at 25°C ±0.01% of reading ± | |
| Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs Accuracy ±0.01% of reading ±0.04°C (±0.07°F) 2, 3 or 4-wire connection with lead resistance compensation Selectable 1°, 0.1°, or 0.01° | |
| Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs Accuracy ±0.01% of reading ±0.04°C (±0.07°F) 2, 3 or 4-wire connection with lead resistance compensation User selectable input span from... | |
| Features Times periodic events with width from 1 µs to 199.999 s Transmits average time of periodic events with width from 1 µs to 199.999 s Resolution to 0.2 µs,... | |
| Features Transmitter optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts 4- or 6-wire hookup to avoid lead resistance effects 10V excitation supply for up to four... | |
| Features ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts All input ranges... | |
| Features ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges ±2, ±20, ±200 mA and ±5A current input ranges Accuracy ±0.01% of reading ± 2 counts All input ranges... | |
| Features 0.2, 2, 20, 200, 300 and 600V AC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to... | |
| Features 0.2, 2, 20, 200, 300V and 600V AC voltage ranges 2, 20, 200 mA and 5A AC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of... | |
| Features 20, 50, 100, 250 and 500 mV full-scale input ranges Accuracy ±0.01% of reading ± 2 counts 4 or 6-wire hookup to avoid power supply and lead resistance effects... | |
| Features 200 mV, 2V, 20V, 200V, 300V & 600V DC voltage input ranges 2, 20, 200 mA and 5A DC current input ranges Accuracy ±0.01% of reading ± 2 counts... | |
| Features Accepts a 4-20 mA, 1-5V, 0-5V or 0-10V input signal Drives four (4) independent 4-20 mA outputs proportional to input Signal input and outputs can share a common ground... | |
| Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of... | |
| Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character... | |
| Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range of each thermocouple in one scale User... | |
| Features Five jumper-selectable resistance ranges of 20.000 ohm to 200.00 kohm Three fixed factory-special resistance ranges of 2.0000 ohm, 2.0000 Mohm, 20.000 Mohm Accuracy at 25°C ±0.01% of reading ± | |
| Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square... | |
| Features Inputs from NPN or PNP proximity switches, contact closures, digital logic magnetic pickups down to 12 mV, or AC inputs up to 250 Vac Arithmetic functions A+B, A-B, AxB,... | |
| Features Inputs from NPN or PNP proximity switches, contact closures, digital logic, magnetic pickups down to 12 mV, or AC inputs up to 250 Vac Arithmetic functions A+B, A-B, AxB,... | |
| Features Programmable to read phase angle or power factor with two waveshapes of identical period Phase angle resolution of 1°, 0.° or 0.01°, accuracy of 0.03% at AC line frequency... | |
| Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1... | |
| Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs Accuracy ±0.01% of reading ±0.04°C (±0.07°F) 2, 3 or 4-wire connection with lead resistance compensation Selectable 1°, 0.1°, or 0.01° | |
| Features Reads 100Ω platinum, 10Ω copper & 120Ω nickel RTDs Accuracy ±0.01% of reading ±0.04°C (±0.07°F) 2, 3 or 4-wire connection with lead resistance compensation User selectable input span from... | |
| Features Times periodic events with width from 1 µs to 199.999 s Transmits average time of periodic events with width from 1 µs to 199.999 s Resolution to 0.2 µs,... | |
| Features Times single or cumulative events from 1 µs to 999,999 hrs Transmits single event time or accumulated time of all events Timing resolution to 0.2 µs Timing from 0.2... | |
| Features Transmits duty cycle with resolution of 1%, 0.1% or 0.01%. Transmits pulse width modulated (PWM) signal inputs in engineering units Frequencies from 0.005 Hz to 10 kHz Inputs from... | |
| Features Transmitter optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts 4- or 6-wire hookup to avoid lead resistance effects 10V excitation supply for up to four... | |
| Features Two independently field-scalable pulse input channels A and B Arithmetic functions A+B, A-B, AxB, A/B, A/B-1 (draw) applicable to rate or total Inputs from NPN or PNP proximity switches,... | |
| Features Two independently scalable totals for Channels A & B Inputs from NPN or PNP proximity switches, contact closures, digital logic, or magnetic pickups down to 12 mV, pulse rates... |