Laurel Electronics LLC Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Product Name Notes
Features Attractive benchtop housing available with one or two front panel 1/8 DIN cutouts. Suitable for Laureate digital panel meters, counters, timers and remote displays. Suitable for 1/8 DIN size...
Features Meets 1/8 DIN Standard. Installs from front of panel. Short depth behind the panel: only 4" (102 mm) plus connectors. Understated 0.157" (4 mm) thick bezel. Screw clamps connectors...