Laurel Electronics LLC Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
Connects USB port of a PC to RS485 port of a Laureate meter with digital interface ordering option 2 (board P/N L485), or to a Laureate LT transmitter. Half duplex.
Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the...
USB cable, A to Mini-B. Connects USB port of a PC to USB port of an LWIFI, LWIFIX or LNET1 communications board. Connector to PC USB Type A Connector to...
USB cable, A-to-B. Connects USB port of a PC to the USB port of a Laureate meter with LUSB option board. Connector to PC USB Type A Connector to meter...