Laurel Electronics LLC 1/8 DIN Wall-Mount Enclosure

Description
Features Sealed on all sides to IP65 / NEMA-4X Includes 1/8 DIN cutout Includes three 0.24" (6.1 mm) cable glands For 1/8 DIN instruments up to 5.30" (134 mm) deep Impact resistant polycarbonate Stainless steel hardware Easy to mount Sold as BOX2 with Model IPC IP67 / NEMA-4X splash-proof cover to protect 1/8 DIN meters from front. NEMA-4X wall-mount enclosure with one 1/8 DIN cutout. Allows one 1/8 DIN meter to be bulkhead mounted. Environmentally sealed to IP65 / NEMA-4X/ NEMA-4 enclosure and NEMA 8 enclosure. Models BOX1 is a wall-mount / bulkhead enclosure which provides environmental protection to IP65 / NEMA-4X for an 1/8 DIN instrument. It comes with a 1/8 DIN (45 x 92 mm) panel and accommodated instruments up to 134.5 mm (5.30") deep including connectors. This includes all 1/8 DIN instruments by Laurel Electronics and most 1/8 DIN instruments by other manufacturers. The instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability. The panel cutout can be expanded by the user up to 150 x 71 mm (5.90" x 2.80") or 131 mm x 110 mm (5.16" x 4.33") to accommodate instruments larger than 1/8 DIN. Internal molded standoffs with a height of 6.5 mm (0.25") can be snipped off by the user if required. Cable feedthroughs are via three sealed cable glands at the bottom of the case. These make a tight seal with round cables from 6.1 to 1.00 mm (0.04" to 0.24") in diameter. Note that these feedthroughs are not compatible with off the shelf cables with molded connectors, such as USB cables. Environmental Protection to IP65 / NEMA-4X If the front panel of the instrument already provides environmental protection to IP65 / NEMA-4X from the front, such as the Laureate Series, then the entire instrument will be protected IP65 / NEMA-4X once it is installed in Model BOX1. If the front panel of the instruments does not provide environmental protection, but the instrument fits in a 1/8 DIN panel cutout (45 x 92 mm), Model BOX1 may be ordered with the IPC Splashproof Cover as Model BOX2, illustrated to the right. The combination of Models BOX and IPC will provide IP65 / NEMA-4X protection to 1/8 DIN instruments regardless of manufacturer, provided that the instrument depth is less than 134.5 mm (5.30").
Request a Quote
Description
Features Sealed on all sides to IP65 / NEMA-4X Includes 1/8 DIN cutout Includes three 0.24" (6.1 mm) cable glands For 1/8 DIN instruments up to 5.30" (134 mm) deep Impact resistant polycarbonate Stainless steel hardware Easy to mount Sold as BOX2 with Model IPC IP67 / NEMA-4X splash-proof cover to protect 1/8 DIN meters from front. NEMA-4X wall-mount enclosure with one 1/8 DIN cutout. Allows one 1/8 DIN meter to be bulkhead mounted. Environmentally sealed to IP65 / NEMA-4X/ NEMA-4 enclosure and NEMA 8 enclosure. Models BOX1 is a wall-mount / bulkhead enclosure which provides environmental protection to IP65 / NEMA-4X for an 1/8 DIN instrument. It comes with a 1/8 DIN (45 x 92 mm) panel and accommodated instruments up to 134.5 mm (5.30") deep including connectors. This includes all 1/8 DIN instruments by Laurel Electronics and most 1/8 DIN instruments by other manufacturers. The instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability. The panel cutout can be expanded by the user up to 150 x 71 mm (5.90" x 2.80") or 131 mm x 110 mm (5.16" x 4.33") to accommodate instruments larger than 1/8 DIN. Internal molded standoffs with a height of 6.5 mm (0.25") can be snipped off by the user if required. Cable feedthroughs are via three sealed cable glands at the bottom of the case. These make a tight seal with round cables from 6.1 to 1.00 mm (0.04" to 0.24") in diameter. Note that these feedthroughs are not compatible with off the shelf cables with molded connectors, such as USB cables. Environmental Protection to IP65 / NEMA-4X If the front panel of the instrument already provides environmental protection to IP65 / NEMA-4X from the front, such as the Laureate Series, then the entire instrument will be protected IP65 / NEMA-4X once it is installed in Model BOX1. If the front panel of the instruments does not provide environmental protection, but the instrument fits in a 1/8 DIN panel cutout (45 x 92 mm), Model BOX1 may be ordered with the IPC Splashproof Cover as Model BOX2, illustrated to the right. The combination of Models BOX and IPC will provide IP65 / NEMA-4X protection to 1/8 DIN instruments regardless of manufacturer, provided that the instrument depth is less than 134.5 mm (5.30").
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Costa Mesa, CA, United States
1/8 DIN Wall-Mount Enclosure
1/8 DIN Wall-Mount Enclosure
Features Sealed on all sides to IP65 / NEMA-4X Includes 1/8 DIN cutout Includes three 0.24" (6.1 mm) cable glands For 1/8 DIN instruments up to 5.30" (134 mm) deep Impact resistant polycarbonate Stainless steel hardware Easy to mount Sold as BOX2 with Model IPC IP67 / NEMA-4X splash-proof cover to protect 1/8 DIN meters from front. NEMA-4X wall-mount enclosure with one 1/8 DIN cutout. Allows one 1/8 DIN meter to be bulkhead mounted. Environmentally sealed to IP65 / NEMA-4X/ NEMA-4 enclosure and NEMA 8 enclosure. Models BOX1 is a wall-mount / bulkhead enclosure which provides environmental protection to IP65 / NEMA-4X for an 1/8 DIN instrument. It comes with a 1/8 DIN (45 x 92 mm) panel and accommodated instruments up to 134.5 mm (5.30") deep including connectors. This includes all 1/8 DIN instruments by Laurel Electronics and most 1/8 DIN instruments by other manufacturers. The instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability. The panel cutout can be expanded by the user up to 150 x 71 mm (5.90" x 2.80") or 131 mm x 110 mm (5.16" x 4.33") to accommodate instruments larger than 1/8 DIN. Internal molded standoffs with a height of 6.5 mm (0.25") can be snipped off by the user if required. Cable feedthroughs are via three sealed cable glands at the bottom of the case. These make a tight seal with round cables from 6.1 to 1.00 mm (0.04" to 0.24") in diameter. Note that these feedthroughs are not compatible with off the shelf cables with molded connectors, such as USB cables. Environmental Protection to IP65 / NEMA-4X If the front panel of the instrument already provides environmental protection to IP65 / NEMA-4X from the front, such as the Laureate Series, then the entire instrument will be protected IP65 / NEMA-4X once it is installed in Model BOX1. If the front panel of the instruments does not provide environmental protection, but the instrument fits in a 1/8 DIN panel cutout (45 x 92 mm), Model BOX1 may be ordered with the IPC Splashproof Cover as Model BOX2, illustrated to the right. The combination of Models BOX and IPC will provide IP65 / NEMA-4X protection to 1/8 DIN instruments regardless of manufacturer, provided that the instrument depth is less than 134.5 mm (5.30").

Features

  • Sealed on all sides to IP65 / NEMA-4X
  • Includes 1/8 DIN cutout
  • Includes three 0.24" (6.1 mm) cable glands
  • For 1/8 DIN instruments up to 5.30" (134 mm) deep
  • Impact resistant polycarbonate
  • Stainless steel hardware
  • Easy to mount
  • Sold as BOX2 with Model IPC IP67 / NEMA-4X splash-proof cover
    to protect 1/8 DIN meters from front.

NEMA-4X wall-mount enclosure with one 1/8 DIN cutout. Allows one 1/8 DIN meter to be bulkhead mounted. Environmentally sealed to IP65 / NEMA-4X/ NEMA-4 enclosure and NEMA 8 enclosure.

Models BOX1 is a wall-mount / bulkhead enclosure which provides environmental protection to IP65 / NEMA-4X for an 1/8 DIN instrument. It comes with a 1/8 DIN (45 x 92 mm) panel and accommodated instruments up to 134.5 mm (5.30") deep including connectors. This includes all 1/8 DIN instruments by Laurel Electronics and most 1/8 DIN instruments by other manufacturers.

The instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability.

The panel cutout can be expanded by the user up to 150 x 71 mm (5.90" x 2.80") or 131 mm x 110 mm (5.16" x 4.33") to accommodate instruments larger than 1/8 DIN. Internal molded standoffs with a height of 6.5 mm (0.25") can be snipped off by the user if required.

Cable feedthroughs are via three sealed cable glands at the bottom of the case. These make a tight seal with round cables from 6.1 to 1.00 mm (0.04" to 0.24") in diameter. Note that these feedthroughs are not compatible with off the shelf cables with molded connectors, such as USB cables.

Environmental Protection to IP65 / NEMA-4X

  • If the front panel of the instrument already provides environmental protection to IP65 / NEMA-4X from the front, such as the Laureate Series, then the entire instrument will be protected IP65 / NEMA-4X once it is installed in Model BOX1.
  • If the front panel of the instruments does not provide environmental protection, but the instrument fits in a 1/8 DIN panel cutout (45 x 92 mm), Model BOX1 may be ordered with the IPC Splashproof Cover as Model BOX2, illustrated to the right. The combination of Models BOX and IPC will provide IP65 / NEMA-4X protection to 1/8 DIN instruments regardless of manufacturer, provided that the instrument depth is less than 134.5 mm (5.30").
Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Industrial Enclosures
Product Name 1/8 DIN Wall-Mount Enclosure
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details