Laurel Electronics LLC Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
Features Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus Includes an RJ45 jack to...
Features Fits all Laureate 1/8 DIN size instruments Allows Laureate instruments to be polled using Modbus commands Network speeds of 10 or 100 Mbits/sec Can be polled via Ethernet every...
Features Fits all Laureate 1/8 DIN size meters, counters and timers High-speed RJ45 Ethernet port for data High-speed RJ11 RS485 port for setup or data Can act as an Ethernet-to-RS485...