Laurel Electronics LLC Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features Meets NEMA 12 (IP52) when hinged door is snapped in place. Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw. Fits all 1/8 DIN Laureates... | |
| Features Sealed on all sides to IP65 / NEMA-4X Includes 1/8 DIN cutout Includes three 0.24" (6.1 mm) cable glands For 1/8 DIN instruments up to 5.30" (134 mm) deep... |