Laurel Electronics LLC Datasheets for Digital Counters

Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations.
Digital Counters: Learn more

Product Name Notes
Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of...
Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square...
Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1...