Laurel Electronics LLC Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Connects the RS232 port of a PC to the RS232 port of a Laureate LT transmitter. Can be attached to CBL02 to connect the USB port of a PC to... | |
| Connects USB port of a PC to RS485 port of a Laureate meter with digital interface ordering option 2 (board P/N L485), or to a Laureate LT transmitter. Half duplex. | |
| Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the... | |
| Order Code - Connector or Assembly - Cable Length ft. - Used With CBL6 6 foot Power Cable 6 Digital Panel Meter and Transmitters CBL12 12 foot Power Cable 12... | |
| Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft... | |
| Straight through 6-wire data cable, not a 4-wire telephone cable or crossover cable. Allows dual RJ11 jacks of the RS485 option board of Laureate meters (digital interface ordering option 2)... | |
| USB cable, A to Mini-B. Connects USB port of a PC to USB port of an LWIFI, LWIFIX or LNET1 communications board. Connector to PC USB Type A Connector to... | |
| USB cable, A-to-B. Connects USB port of a PC to the USB port of a Laureate meter with LUSB option board. Connector to PC USB Type A Connector to meter... |