DSE HI-BOX Switch Box DS-AGH-1010

Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Switch Box - DS-AGH-1010 - DSE HI-BOX
Los Angeles, USA
Switch Box
DS-AGH-1010
Switch Box DS-AGH-1010
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-AGH-1010
Product Name Switch Box
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-5MP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Metal, With base Mount Adapter
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details