DSE HI-BOX K Terminal Box DS-KG-1919

Description
→ Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer with a large range of available applications. → Convenient to use for terminal box, switch box, gauge/meter console, terminal, control box and etc. Passed IP-66~67, IK-08
Description
→ Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer with a large range of available applications. → Convenient to use for terminal box, switch box, gauge/meter console, terminal, control box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
K Terminal Box - DS-KG-1919 - DSE HI-BOX
Los Angeles, USA
K Terminal Box
DS-KG-1919
K Terminal Box DS-KG-1919
→ Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer with a large range of available applications. → Convenient to use for terminal box, switch box, gauge/meter console, terminal, control box and etc. Passed IP-66~67, IK-08

→ Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient.
→ K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer with a large range of available applications.
→ Convenient to use for terminal box, switch box, gauge/meter console, terminal, control box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-KG-1919
Product Name K Terminal Box
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular; Square
Length 7.48 inch (190 mm)
Width 7.48 inch (190 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details