DSE HI-BOX Switch Box DS-PCGH-1717

Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Switch Box - DS-PCGH-1717 - DSE HI-BOX
Los Angeles, USA
Switch Box
DS-PCGH-1717
Switch Box DS-PCGH-1717
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PCGH-1717
Product Name Switch Box
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi - 38AC1347 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details