DSE HI-BOX Switch Box DS-PCT-0712-1

Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Switch Box - DS-PCT-0712-1 - DSE HI-BOX
Los Angeles, USA
Switch Box
DS-PCT-0712-1
Switch Box DS-PCT-0712-1
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PCT-0712-1
Product Name Switch Box
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.92 inch (125 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details