→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-AT-0808 |
| Product Name | Switch Box |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 3.23 inch (82 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 2.36 inch (60 mm) |