DSE HI-BOX Terminal Box DS-AG-2828

Description
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. Passed IP-66~67, IK-08
Description
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Terminal Box - DS-AG-2828 - DSE HI-BOX
Los Angeles, USA
Terminal Box
DS-AG-2828
Terminal Box DS-AG-2828
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. Passed IP-66~67, IK-08

→ Terminal Box (draw latch type) can be customized by custom order.
→ The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness.
→ Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic.
→ Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-AG-2828
Product Name Terminal Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 11.02 inch (280 mm)
Width 11.02 inch (280 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers