→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→ Passed IP-66~67, IK-08
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→ Passed IP-66~67, IK-08
| DSE HI-BOX | DSE HI-BOX | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | DS-AG-03 | DS-AG-03 |
| Product Name | Control Box | Control Box |
| Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular | Rectangular |
| Length | 19.69 inch (500 mm) | 19.69 inch (500 mm) |
| Width | 15.75 inch (400 mm) | 15.75 inch (400 mm) |
| Depth | 7.87 inch (200 mm) | 6.3 inch (160 mm) |