DSE HI-BOX Control Box DS-PCT-04

Description
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08
Description
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Control Box - DS-PCT-04 - DSE HI-BOX
Los Angeles, USA
Control Box
DS-PCT-04
Control Box DS-PCT-04
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08

→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→ Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PCT-04
Product Name Control Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 23.62 inch (600 mm)
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details